Vishay Precision Group Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M14R00JE70

Description
Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW01M14R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW01M14R00JE70
Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW01M14R00JE70
Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M 14 5% E70 E3 Vishay - 70P2578 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 14 5% E70 E3 Vishay
70P2578
Cw-1M 14 5% E70 E3 Vishay 70P2578
CW-1M 14 5% E70 e3

CW-1M 14 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M14R00JE70 70P2578
Product Name Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1M 14 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers