Vishay Precision Group Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M141R0KE12

Description
Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M141R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M141R0KE12
Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M141R0KE12
Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 141 10% E12 E3 Vishay - 70P2591 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 141 10% E12 E3 Vishay
70P2591
Cw-1M 141 10% E12 E3 Vishay 70P2591
CW-1M 141 10% e12 E3

CW-1M 141 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M141R0KE12 70P2591
Product Name Res Wirewound 141 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 141 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details