Vishay Precision Group Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M130R0KE12

Description
Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M130R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M130R0KE12
Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M130R0KE12
Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 130 10% E12 E3 Vishay - 70P2571 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 130 10% E12 E3 Vishay
70P2571
Cw-1M 130 10% E12 E3 Vishay 70P2571
CW-1M 130 10% e12 E3

CW-1M 130 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M130R0KE12 70P2571
Product Name Res Wirewound 130 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 130 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details