Vishay Precision Group Res Wirewound 117 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M117R0KE12

Description
Res Wirewound 117 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 117 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 117 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01M117R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 117 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01M117R0KE12
Res Wirewound 117 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW01M117R0KE12
Res Wirewound 117 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 117 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1M 117 10% E12 E3 Vishay - 70P2543 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M 117 10% E12 E3 Vishay
70P2543
Cw-1M 117 10% E12 E3 Vishay 70P2543
CW-1M 117 10% e12 E3

CW-1M 117 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01M117R0KE12 70P2543
Product Name Res Wirewound 117 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1M 117 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details