TE Connectivity Through Hole Resistors C10680RJL

Description
680 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
680 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129323-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129323-ND
Through Hole Resistors A129323-ND
680 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

680 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661759
Through Hole Resistors 6661759
TE Connectivity C10680RJL Resistor

TE Connectivity C10680RJL Resistor

Supplier's Site
Res, 680R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3053
Res, 680R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3053
RES, 680R, 5%, 10W, AXIAL, WIREWOUND; Resistance:680ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 680R, 5%, 10W, AXIAL, WIREWOUND; Resistance:680ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129323-ND 6661759 43AC3053
Product Name Through Hole Resistors Through Hole Resistors Res, 680R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers