Vishay Intertechnology, Inc. Through Hole Resistors CW0108R500KE12

Description
8.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0108R500KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108R500KE12-ND
Through Hole Resistors CW0108R500KE12-ND
8.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 8.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0108R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0108R500KE12
Res Wirewound 8.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0108R500KE12
Res Wirewound 8.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0108R500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0108R500KE12
Wirewound Resistors 3110-CW0108R500KE12
CW-10 8.5 10% E12 e3

CW-10 8.5 10% E12 e3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW0108R500KE12-ND CW0108R500KE12 3110-CW0108R500KE12
Product Name Through Hole Resistors Res Wirewound 8.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 8.5 ohms 8.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details