Vishay Precision Group Wirewound Resistors CW0108K200JE73

Description
CW-10 8.2K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 8.2K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0108K200JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0108K200JE73
Wirewound Resistors 3110-CW0108K200JE73
CW-10 8.2K 5% E73 e3

CW-10 8.2K 5% E73 e3

Supplier's Site Datasheet
CW0108K200JE73 - CW0108K200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0108K200JE73
CW0108K200JE73
CW0108K200JE73 CW0108K200JE73
CW0108K200JE73

CW0108K200JE73

Supplier's Site
Through Hole Resistors - CW0108K200JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108K200JE73-ND
Through Hole Resistors CW0108K200JE73-ND
8.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 8.2Kohm, 10W, 5%; Resistance Vishay - 65K3683 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8.2Kohm, 10W, 5%; Resistance Vishay
65K3683
Wirewound Resistor, 8.2Kohm, 10W, 5%; Resistance Vishay 65K3683
WIREWOUND RESISTOR, 8.2KOHM, 10W, 5%; Resistance:8.2kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 8.2KOHM, 10W, 5%; Resistance:8.2kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0108K200JE73 CW0108K200JE73 CW0108K200JE73-ND 65K3683
Product Name Wirewound Resistors CW0108K200JE73 Through Hole Resistors Wirewound Resistor, 8.2Kohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 8200 ohms 8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details