Vishay Intertechnology, Inc. Through Hole Resistors CW0108K000KE733

Description
8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0108K000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108K000KE733-ND
Through Hole Resistors CW0108K000KE733-ND
8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0108K000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0108K000KE733
Res Wirewound 8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0108K000KE733
Res Wirewound 8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 8K 10% E73 E3 Vishay - 70P5559 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 8K 10% E73 E3 Vishay
70P5559
Cw-10-3 8K 10% E73 E3 Vishay 70P5559
CW-10-3 8K 10% E73 e3

CW-10-3 8K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0108K000KE733-ND CW0108K000KE733 70P5559
Product Name Through Hole Resistors Res Wirewound 8K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 8K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers