Vishay Intertechnology, Inc. Wirewound Resistors CW01085R00KE12

Description
CW-10 85 10% E12 e3
Request a Quote Datasheet
Description
CW-10 85 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01085R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01085R00KE12
Wirewound Resistors 3110-CW01085R00KE12
CW-10 85 10% E12 e3

CW-10 85 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01085R00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01085R00KE12-ND
Through Hole Resistors CW01085R00KE12-ND
85 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

85 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 85 OHM 13W 10% WW AXIAL - CW01085R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85 OHM 13W 10% WW AXIAL
CW01085R00KE12
RES 85 OHM 13W 10% WW AXIAL CW01085R00KE12
RES 85ohm 13W 10% WW AXIAL

RES 85ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 85 10% E12 E3 Vishay - 70P5641 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 85 10% E12 E3 Vishay
70P5641
Cw-10 85 10% E12 E3 Vishay 70P5641
CW-10 85 10% e12 E3

CW-10 85 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01085R00KE12 CW01085R00KE12-ND CW01085R00KE12 70P5641
Product Name Wirewound Resistors Through Hole Resistors RES 85 OHM 13W 10% WW AXIAL Cw-10 85 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 85 ohms 85 ohms 85 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details