Vishay Intertechnology, Inc. RES 82 OHM 13W 10% WW AXIAL CW01082R00KE733

Description
RES 82ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 82ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 13W 10% WW AXIAL - CW01082R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 13W 10% WW AXIAL
CW01082R00KE733
RES 82 OHM 13W 10% WW AXIAL CW01082R00KE733
RES 82ohm 13W 10% WW AXIAL

RES 82ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01082R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01082R00KE733-ND
Through Hole Resistors CW01082R00KE733-ND
82 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 82 10% E73 E3 Vishay - 70P5628 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 82 10% E73 E3 Vishay
70P5628
Cw-10-3 82 10% E73 E3 Vishay 70P5628
CW-10-3 82 10% E73 e3

CW-10-3 82 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01082R00KE733 CW01082R00KE733-ND 70P5628
Product Name RES 82 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 82 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1422RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details