Vishay Intertechnology, Inc. Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01082R00KE123

Description
Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01082R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01082R00KE123
Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01082R00KE123
Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01082R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01082R00KE123-ND
Through Hole Resistors CW01082R00KE123-ND
82 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 82 10% E12 E3 Vishay - 70P5626 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 82 10% E12 E3 Vishay
70P5626
Cw-10-3 82 10% E12 E3 Vishay 70P5626
CW-10-3 82 10% e12 E3

CW-10-3 82 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01082R00KE123 CW01082R00KE123-ND 70P5626
Product Name Res Wirewound 82 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 82 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details