Vishay Precision Group Wirewound Resistors CW01082R00JE73

Description
CW-10 82 5% E73 e3
Request a Quote Datasheet
Description
CW-10 82 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01082R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01082R00JE73
Wirewound Resistors 3110-CW01082R00JE73
CW-10 82 5% E73 e3

CW-10 82 5% E73 e3

Supplier's Site Datasheet
CW01082R00JE73 - CW01082R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01082R00JE73
CW01082R00JE73
CW01082R00JE73 CW01082R00JE73
CW01082R00JE73

CW01082R00JE73

Supplier's Site
Through Hole Resistors - CW01082R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01082R00JE73-ND
Through Hole Resistors CW01082R00JE73-ND
82 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 82 Ohm, 10W, 5%; Resistance Vishay - 65K3686 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 82 Ohm, 10W, 5%; Resistance Vishay
65K3686
Resistor, Wirewound, 82 Ohm, 10W, 5%; Resistance Vishay 65K3686
RESISTOR, WIREWOUND, 82 OHM, 10W, 5%; Resistance:82ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 82 OHM, 10W, 5%; Resistance:82ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 82 Ohm, 10W, 5%; Resistance Vishay - 65K3685 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 82 Ohm, 10W, 5%; Resistance Vishay
65K3685
Wirewound Resistor, 82 Ohm, 10W, 5%; Resistance Vishay 65K3685
WIREWOUND RESISTOR, 82 OHM, 10W, 5%; Resistance:82ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 82 OHM, 10W, 5%; Resistance:82ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01082R00JE73 CW01082R00JE73 CW01082R00JE73-ND 65K3686
Product Name Wirewound Resistors CW01082R00JE73 Through Hole Resistors Resistor, Wirewound, 82 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details