RES 82ohm 5% SILICONE WW
CW-10 82 5% E12 e3
82 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01082R00JE12 | 3110-CW01082R00JE12 | CW01082R00JE12-ND |
| Product Name | RES 82 OHM 5% SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 82 ohms | 82 ohms | 82 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor |