Vishay Intertechnology, Inc. Through Hole Resistors CW01082K00KE733

Description
82 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
82 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01082K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01082K00KE733-ND
Through Hole Resistors CW01082K00KE733-ND
82 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

82 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 82K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01082K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01082K00KE733
Res Wirewound 82K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01082K00KE733
Res Wirewound 82K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 82K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 82K 10% E73 E3 Vishay - 70P5621 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 82K 10% E73 E3 Vishay
70P5621
Cw-10-3 82K 10% E73 E3 Vishay 70P5621
CW-10-3 82K 10% E73 e3

CW-10-3 82K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01082K00KE733-ND CW01082K00KE733 70P5621
Product Name Through Hole Resistors Res Wirewound 82K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 82K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details