Vishay Intertechnology, Inc. Wirewound Resistors CW01082K00KE12

Description
CW-10 82K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 82K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01082K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01082K00KE12
Wirewound Resistors 3110-CW01082K00KE12
CW-10 82K 10% E12 e3

CW-10 82K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01082K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01082K00KE12-ND
Through Hole Resistors CW01082K00KE12-ND
82 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

82 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 82K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01082K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01082K00KE12
Res Wirewound 82K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01082K00KE12
Res Wirewound 82K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 82K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01082K00KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01082K00KE12
Through Hole Resistors CW01082K00KE12
RES 82K OHM 13W 10% AXIAL

RES 82K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10 82K 10% E12 E3 Vishay - 70P5618 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 82K 10% E12 E3 Vishay
70P5618
Cw-10 82K 10% E12 E3 Vishay 70P5618
CW-10 82K 10% e12 E3

CW-10 82K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01082K00KE12 CW01082K00KE12-ND CW01082K00KE12 CW01082K00KE12 70P5618
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 82K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 82K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 82000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details