Res Wirewound 820 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
820 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 820 5% E73 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010820R0JE73 | CW010820R0JE73-ND | 3110-CW010820R0JE73 | 70P5631 |
| Product Name | Res Wirewound 820 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Wirewound Resistors | Cw-10 820 5% E73 E3 Vishay |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Power Rating | 10 watts | 13 watts |