RES 80ohm 5% SILICONE WW
CW-10 80 5% E73 e3
80 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01080R00JE73 | 3110-CW01080R00JE73 | CW01080R00JE73-ND | 70P5601 |
| Product Name | RES 80 OHM 5% SILICONE WW | Wirewound Resistors | Through Hole Resistors | Cw-10 80 5% E73 E3 Vishay |
| Resistance Range | 80 ohms | 80 ohms | 80 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor | Single Resistor |