Vishay Intertechnology, Inc. Through Hole Resistors CW0107R500JE733

Description
7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0107R500JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107R500JE733-ND
Through Hole Resistors CW0107R500JE733-ND
7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 5% SILICONE WW - CW0107R500JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 5% SILICONE WW
CW0107R500JE733
RES 7.5 OHM 5% SILICONE WW CW0107R500JE733
RES 7.5ohm 5% SILICONE WW

RES 7.5ohm 5% SILICONE WW

Supplier's Site
Cw-10-3 7.5 5% E73 E3 Vishay - 70P5494 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 7.5 5% E73 E3 Vishay
70P5494
Cw-10-3 7.5 5% E73 E3 Vishay 70P5494
CW-10-3 7.5 5% E73 e3

CW-10-3 7.5 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0107R500JE733-ND CW0107R500JE733 70P5494
Product Name Through Hole Resistors RES 7.5 OHM 5% SILICONE WW Cw-10-3 7.5 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers