Vishay Intertechnology, Inc. Through Hole Resistors CW0107R500JE123

Description
7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0107R500JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107R500JE123-ND
Through Hole Resistors CW0107R500JE123-ND
7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 13W 5% WW AXIAL - CW0107R500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 13W 5% WW AXIAL
CW0107R500JE123
RES 7.5 OHM 13W 5% WW AXIAL CW0107R500JE123
RES 7.5ohm 13W 5% WW AXIAL

RES 7.5ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 7.5 5% E12 E3 Vishay - 70P5493 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 7.5 5% E12 E3 Vishay
70P5493
Cw-10-3 7.5 5% E12 E3 Vishay 70P5493
CW-10-3 7.5 5% e12 E3

CW-10-3 7.5 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0107R500JE123-ND CW0107R500JE123 70P5493
Product Name Through Hole Resistors RES 7.5 OHM 13W 5% WW AXIAL Cw-10-3 7.5 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers