Vishay Intertechnology, Inc. RES 7.5 OHM 13W 5% WW AXIAL CW0107R500JE12

Description
RES 7.5ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 13W 5% WW AXIAL - CW0107R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 13W 5% WW AXIAL
CW0107R500JE12
RES 7.5 OHM 13W 5% WW AXIAL CW0107R500JE12
RES 7.5ohm 13W 5% WW AXIAL

RES 7.5ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0107R500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0107R500JE12
Wirewound Resistors 3110-CW0107R500JE12
CW-10 7.5 5% E12 e3

CW-10 7.5 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0107R500JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107R500JE12-ND
Through Hole Resistors CW0107R500JE12-ND
7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 7.5 5% E12 E3 Vishay - 70P5492 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 7.5 5% E12 E3 Vishay
70P5492
Cw-10 7.5 5% E12 E3 Vishay 70P5492
CW-10 7.5 5% e12 E3

CW-10 7.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0107R500JE12 3110-CW0107R500JE12 CW0107R500JE12-ND 70P5492
Product Name RES 7.5 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 7.5 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details