Vishay Intertechnology, Inc. Wirewound Resistors CW0107K900KE12

Description
CW-10 7.9K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 7.9K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0107K900KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0107K900KE12
Wirewound Resistors 3110-CW0107K900KE12
CW-10 7.9K 10% E12 e3

CW-10 7.9K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0107K900KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K900KE12-ND
Through Hole Resistors CW0107K900KE12-ND
7.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0107K900KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0107K900KE12
Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0107K900KE12
Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0107K900KE12 CW0107K900KE12-ND CW0107K900KE12
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 7.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 7900 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details