Vishay Intertechnology, Inc. RES 7.5K OHM 13W 5% WW AXIAL CW0107K500JR69

Description
RES 7.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 13W 5% WW AXIAL - CW0107K500JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 13W 5% WW AXIAL
CW0107K500JR69
RES 7.5K OHM 13W 5% WW AXIAL CW0107K500JR69
RES 7.5Kohm 13W 5% WW AXIAL

RES 7.5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0107K500JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K500JR69-ND
Through Hole Resistors CW0107K500JR69-ND
7.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0107K500JR69 CW0107K500JR69-ND
Product Name RES 7.5K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers