RES 7.2Kohm 13W 5% WW AXIAL
7.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0107K200JE123 | CW0107K200JE123-ND | 70P5446 |
| Product Name | RES 7.2K OHM 13W 5% WW AXIAL | Through Hole Resistors | Cw-10-3 7.2K 5% E12 E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 7200 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 13 watts | 13 watts | |
| Configuration | Single Resistor | Single Resistor |