Vishay Intertechnology, Inc. Through Hole Resistors CW0107K000JE123

Description
7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0107K000JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0107K000JE123-ND
Through Hole Resistors CW0107K000JE123-ND
7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7K OHM 5% SILICONE WW - CW0107K000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7K OHM 5% SILICONE WW
CW0107K000JE123
RES 7K OHM 5% SILICONE WW CW0107K000JE123
RES 7Kohm 5% SILICONE WW

RES 7Kohm 5% SILICONE WW

Supplier's Site
Cw-10-3 7K 5% E12 E3 Vishay - 70P5438 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 7K 5% E12 E3 Vishay
70P5438
Cw-10-3 7K 5% E12 E3 Vishay 70P5438
CW-10-3 7K 5% e12 E3

CW-10-3 7K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0107K000JE123-ND CW0107K000JE123 70P5438
Product Name Through Hole Resistors RES 7K OHM 5% SILICONE WW Cw-10-3 7K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details