RES 75ohm 13W 5% WW AXIAL
75 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW01075R00JB12 | CW01075R00JB12 | CW01075R00JB12-ND |
| Product Name | Wirewound Resistors | RES 75 OHM 13W 5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 75 ohms | 75 ohms | 75 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 13 watts | 13 watts |