Vishay Intertechnology, Inc. Through Hole Resistors CW01075R00HS73

Description
75 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
75 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01075R00HS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01075R00HS73-ND
Through Hole Resistors CW01075R00HS73-ND
75 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

75 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 75 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01075R00HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01075R00HS73
Res Wirewound 75 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01075R00HS73
Res Wirewound 75 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 75 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Res,metal Alloy,75Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay - 43C8870 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,75Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay
43C8870
Res,metal Alloy,75Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay 43C8870
RES,Metal Alloy,75Ohms,3+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,75Ohms,3+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01075R00HS73-ND CW01075R00HS73 43C8870
Product Name Through Hole Resistors Res Wirewound 75 Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole T/R Res,metal Alloy,75Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details