Vishay Intertechnology, Inc. RES 75 OHM 13W 3% WW AXIAL CW01075R00HB12

Description
RES 75ohm 13W 3% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 13W 3% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 13W 3% WW AXIAL - CW01075R00HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 13W 3% WW AXIAL
CW01075R00HB12
RES 75 OHM 13W 3% WW AXIAL CW01075R00HB12
RES 75ohm 13W 3% WW AXIAL

RES 75ohm 13W 3% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01075R00HB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01075R00HB12-ND
Through Hole Resistors CW01075R00HB12-ND
75 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

75 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,75Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay - 43C8869 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,75Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay
43C8869
Res,metal Alloy,75Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay 43C8869
RES,Metal Alloy,75Ohms,3+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,75Ohms,3+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01075R00HB12 CW01075R00HB12-ND 43C8869
Product Name RES 75 OHM 13W 3% WW AXIAL Through Hole Resistors Res,metal Alloy,75Ohms,3+/-% Tol,-30,30Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 3 +/- % 3 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details