CW-10 75K 5% E73 e3
RES 75Kohm 5% SILICONE WW
75 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01075K00JE73 | CW01075K00JE73 | CW01075K00JE73-ND | 70P5525 |
| Product Name | Wirewound Resistors | RES 75K OHM 5% SILICONE WW | Through Hole Resistors | Cw-10 75K 5% E73 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 75000 ohms | 75000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |