Vishay Intertechnology, Inc. Through Hole Resistors CW010750R0JE733

Description
750 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010750R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010750R0JE733-ND
Through Hole Resistors CW010750R0JE733-ND
750 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

750 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 750 OHM 5% SILICONE WW - CW010750R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 5% SILICONE WW
CW010750R0JE733
RES 750 OHM 5% SILICONE WW CW010750R0JE733
RES 750ohm 5% SILICONE WW

RES 750ohm 5% SILICONE WW

Supplier's Site
Cw-10-3 750 5% E73 E3 Vishay - 70P5540 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 750 5% E73 E3 Vishay
70P5540
Cw-10-3 750 5% E73 E3 Vishay 70P5540
CW-10-3 750 5% E73 e3

CW-10-3 750 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010750R0JE733-ND CW010750R0JE733 70P5540
Product Name Through Hole Resistors RES 750 OHM 5% SILICONE WW Cw-10-3 750 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details