Vishay Precision Group RES 750 OHM 13W 5% WW AXIAL CW010750R0JE73

Description
RES 750ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 13W 5% WW AXIAL - CW010750R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 13W 5% WW AXIAL
CW010750R0JE73
RES 750 OHM 13W 5% WW AXIAL CW010750R0JE73
RES 750ohm 13W 5% WW AXIAL

RES 750ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-CW010750R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010750R0JE73CT-ND
Through Hole Resistors 541-CW010750R0JE73CT-ND
RES 750 OHM 13W 5% AXIAL

RES 750 OHM 13W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CW010750R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010750R0JE73TR-ND
Through Hole Resistors 541-CW010750R0JE73TR-ND
750 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

750 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010750R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010750R0JE73
Wirewound Resistors 3110-CW010750R0JE73
CW-10 750 5% E73 e3

CW-10 750 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 750 Ohm, 10W, 5%; Resistance Vishay - 65K3682 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 750 Ohm, 10W, 5%; Resistance Vishay
65K3682
Wirewound Resistor, 750 Ohm, 10W, 5%; Resistance Vishay 65K3682
WIREWOUND RESISTOR, 750 OHM, 10W, 5%; Resistance:750ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 750 OHM, 10W, 5%; Resistance:750ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010750R0JE73 541-CW010750R0JE73CT-ND 3110-CW010750R0JE73 65K3682
Product Name RES 750 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Wirewound Resistor, 750 Ohm, 10W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details