70 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 70K 10% E12 e3
RES 70Kohm 13W 10% WW AXIAL
RES 70K OHM 13W 10% AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01070K00KE12-ND | 3110-CW01070K00KE12 | CW01070K00KE12 | CW01070K00KE12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 70K OHM 13W 10% WW AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |