Vishay Intertechnology, Inc. RES 700 OHM 13W 10% WW AXIAL CW010700R0KE733

Description
RES 700ohm 13W 10% WW AXIAL
Request a Quote
Description
RES 700ohm 13W 10% WW AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 700 OHM 13W 10% WW AXIAL - CW010700R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 13W 10% WW AXIAL
CW010700R0KE733
RES 700 OHM 13W 10% WW AXIAL CW010700R0KE733
RES 700ohm 13W 10% WW AXIAL

RES 700ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 700 10% E73 E3 Vishay - 70P5522 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 700 10% E73 E3 Vishay
70P5522
Cw-10-3 700 10% E73 E3 Vishay 70P5522
CW-10-3 700 10% E73 e3

CW-10-3 700 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW010700R0KE733 70P5522
Product Name RES 700 OHM 13W 10% WW AXIAL Cw-10-3 700 10% E73 E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details