Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
6.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0106R800KE733 | CW0106R800KE733-ND | 70P5319 |
| Product Name | Res Wirewound 6.8 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Cw-10-3 6.8 10% E73 E3 Vishay |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 10 watts | 13 watts |