Vishay Intertechnology, Inc. Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0106R800JS67

Description
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0106R800JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0106R800JS67
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0106R800JS67
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0106R800JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R800JS67-ND
Through Hole Resistors CW0106R800JS67-ND
6.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0106R800JS67 CW0106R800JS67-ND
Product Name Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details