Vishay Intertechnology, Inc. Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0106R800JB14

Description
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0106R800JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0106R800JB14
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0106R800JB14
Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0106R800JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R800JB14-ND
Through Hole Resistors CW0106R800JB14-ND
6.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0106R800JB14 CW0106R800JB14-ND
Product Name Res Wirewound 6.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers