Vishay Intertechnology, Inc. Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0106R700KE733

Description
Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0106R700KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0106R700KE733
Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0106R700KE733
Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0106R700KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R700KE733-ND
Through Hole Resistors CW0106R700KE733-ND
6.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0106R700KE733 CW0106R700KE733-ND
Product Name Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details