Vishay Intertechnology, Inc. Wirewound Resistors CW0106R700KE73

Description
CW-10 6.7 10% E73 e3
Request a Quote Datasheet
Description
CW-10 6.7 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0106R700KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106R700KE73
Wirewound Resistors 3110-CW0106R700KE73
CW-10 6.7 10% E73 e3

CW-10 6.7 10% E73 e3

Supplier's Site Datasheet
RES 6.7 OHM 13W 10% WW AXIAL - CW0106R700KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.7 OHM 13W 10% WW AXIAL
CW0106R700KE73
RES 6.7 OHM 13W 10% WW AXIAL CW0106R700KE73
RES 6.7ohm 13W 10% WW AXIAL

RES 6.7ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0106R700KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R700KE73-ND
Through Hole Resistors CW0106R700KE73-ND
6.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 6.7 10% E73 E3 Vishay - 70P5310 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 6.7 10% E73 E3 Vishay
70P5310
Cw-10 6.7 10% E73 E3 Vishay 70P5310
CW-10 6.7 10% E73 e3

CW-10 6.7 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0106R700KE73 CW0106R700KE73 CW0106R700KE73-ND 70P5310
Product Name Wirewound Resistors RES 6.7 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 6.7 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 6.7 ohms 6.7 ohms 6.7 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers