Vishay Intertechnology, Inc. Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0106R700KE123

Description
Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0106R700KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0106R700KE123
Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0106R700KE123
Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0106R700KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R700KE123-ND
Through Hole Resistors CW0106R700KE123-ND
6.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.7 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 6.7 10% E12 E3 Vishay - 70P5309 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6.7 10% E12 E3 Vishay
70P5309
Cw-10-3 6.7 10% E12 E3 Vishay 70P5309
CW-10-3 6.7 10% e12 E3

CW-10-3 6.7 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106R700KE123 CW0106R700KE123-ND 70P5309
Product Name Res Wirewound 6.7 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 6.7 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers