Vishay Intertechnology, Inc. RES 6.2 OHM 13W 10% WW AXIAL CW0106R200KE123

Description
RES 6.2ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 6.2ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 13W 10% WW AXIAL - CW0106R200KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 13W 10% WW AXIAL
CW0106R200KE123
RES 6.2 OHM 13W 10% WW AXIAL CW0106R200KE123
RES 6.2ohm 13W 10% WW AXIAL

RES 6.2ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0106R200KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R200KE123-ND
Through Hole Resistors CW0106R200KE123-ND
6.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 6.2 10% E12 E3 Vishay - 70P5301 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6.2 10% E12 E3 Vishay
70P5301
Cw-10-3 6.2 10% E12 E3 Vishay 70P5301
CW-10-3 6.2 10% e12 E3

CW-10-3 6.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106R200KE123 CW0106R200KE123-ND 70P5301
Product Name RES 6.2 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 6.2 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details