Vishay Intertechnology, Inc. Wirewound Resistors CW0106R000KE73

Description
CW-10 6 10% E73 e3
Request a Quote Datasheet
Description
CW-10 6 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0106R000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0106R000KE73
Wirewound Resistors 3110-CW0106R000KE73
CW-10 6 10% E73 e3

CW-10 6 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0106R000KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R000KE73-ND
Through Hole Resistors CW0106R000KE73-ND
6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0106R000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0106R000KE73
Res Wirewound 6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0106R000KE73
Res Wirewound 6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 6 10% E73 E3 Vishay - 70P5294 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 6 10% E73 E3 Vishay
70P5294
Cw-10 6 10% E73 E3 Vishay 70P5294
CW-10 6 10% E73 e3

CW-10 6 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0106R000KE73 CW0106R000KE73-ND CW0106R000KE73 70P5294
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 6 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Cw-10 6 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 6 ohms 6 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details