Vishay Intertechnology, Inc. RES 6 OHM 13W 10% WW AXIAL CW0106R000KE123

Description
RES 6ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 6ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6 OHM 13W 10% WW AXIAL - CW0106R000KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6 OHM 13W 10% WW AXIAL
CW0106R000KE123
RES 6 OHM 13W 10% WW AXIAL CW0106R000KE123
RES 6ohm 13W 10% WW AXIAL

RES 6ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0106R000KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106R000KE123-ND
Through Hole Resistors CW0106R000KE123-ND
6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 6 10% E12 E3 Vishay - 70P5293 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6 10% E12 E3 Vishay
70P5293
Cw-10-3 6 10% E12 E3 Vishay 70P5293
CW-10-3 6 10% e12 E3

CW-10-3 6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106R000KE123 CW0106R000KE123-ND 70P5293
Product Name RES 6 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 6 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6 ohms 6 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details