Vishay Intertechnology, Inc. Res Wirewound 6.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0106K200KE733

Description
Res Wirewound 6.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0106K200KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0106K200KE733
Res Wirewound 6.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0106K200KE733
Res Wirewound 6.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0106K200KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K200KE733-ND
Through Hole Resistors CW0106K200KE733-ND
6.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 6.2K 10% E73 E3 Vishay - 70P5280 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 6.2K 10% E73 E3 Vishay
70P5280
Cw-10-3 6.2K 10% E73 E3 Vishay 70P5280
CW-10-3 6.2K 10% E73 e3

CW-10-3 6.2K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0106K200KE733 CW0106K200KE733-ND 70P5280
Product Name Res Wirewound 6.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 6.2K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-2176083-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers