Vishay Intertechnology, Inc. RES 6.19K OHM 13W 10% WW AXIAL CW0106K190KE123

Description
RES 6.19Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 13W 10% WW AXIAL - CW0106K190KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 13W 10% WW AXIAL
CW0106K190KE123
RES 6.19K OHM 13W 10% WW AXIAL CW0106K190KE123
RES 6.19Kohm 13W 10% WW AXIAL

RES 6.19Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0106K190KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0106K190KE123-ND
Through Hole Resistors CW0106K190KE123-ND
6.19 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

6.19 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0106K190KE123 CW0106K190KE123-ND
Product Name RES 6.19K OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details