Vishay Intertechnology, Inc. Through Hole Resistors CW01068R00KE733

Description
68 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01068R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068R00KE733-ND
Through Hole Resistors CW01068R00KE733-ND
68 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 68 OHM 13W 10% WW AXIAL - CW01068R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 13W 10% WW AXIAL
CW01068R00KE733
RES 68 OHM 13W 10% WW AXIAL CW01068R00KE733
RES 68ohm 13W 10% WW AXIAL

RES 68ohm 13W 10% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01068R00KE733-ND CW01068R00KE733
Product Name Through Hole Resistors RES 68 OHM 13W 10% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details