Vishay Intertechnology, Inc. 68 OHM 13W Resistor CW01068R00JE12HE

Description
RES 68 OHM 13W 5% AXIAL Product overview: CW01068R00JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW01068R00JE12HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 68 OHM 13W 5% AXIAL Product overview: CW01068R00JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW01068R00JE12HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68 OHM 13W Resistor - 53-CW01068R00JE12HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM 13W Resistor
53-CW01068R00JE12HE
68 OHM 13W Resistor 53-CW01068R00JE12HE
RES 68 OHM 13W 5% AXIAL Product overview: CW01068R00JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW01068R00JE12HE can be used for catalog matching and distributor lookup.

RES 68 OHM 13W 5% AXIAL Product overview: CW01068R00JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW01068R00JE12HE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CW01068R00JE12HE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068R00JE12HE-ND
Through Hole Resistors CW01068R00JE12HE-ND
68 Ohms ±5% 13W Through Hole Resistor Axial Wirewound

68 Ohms ±5% 13W Through Hole Resistor Axial Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-CW01068R00JE12HE CW01068R00JE12HE-ND
Product Name 68 OHM 13W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 350 C (-85 to 662 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers