Vishay Intertechnology, Inc. RES 68 OHM 13W 5% WW AXIAL CW01068R00JB14

Description
RES 68ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 68ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 13W 5% WW AXIAL - CW01068R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 13W 5% WW AXIAL
CW01068R00JB14
RES 68 OHM 13W 5% WW AXIAL CW01068R00JB14
RES 68ohm 13W 5% WW AXIAL

RES 68ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01068R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068R00JB14-ND
Through Hole Resistors CW01068R00JB14-ND
68 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01068R00JB14 CW01068R00JB14-ND
Product Name RES 68 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers