Vishay Intertechnology, Inc. Wirewound Resistors CW01068R00JB12

Description
CW-10 68 5% B12
Request a Quote Datasheet
Description
CW-10 68 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01068R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01068R00JB12
Wirewound Resistors 3110-CW01068R00JB12
CW-10 68 5% B12

CW-10 68 5% B12

Supplier's Site Datasheet
RES 68 OHM 13W 5% WW AXIAL - CW01068R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 13W 5% WW AXIAL
CW01068R00JB12
RES 68 OHM 13W 5% WW AXIAL CW01068R00JB12
RES 68ohm 13W 5% WW AXIAL

RES 68ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01068R00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068R00JB12-ND
Through Hole Resistors CW01068R00JB12-ND
68 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW01068R00JB12 CW01068R00JB12 CW01068R00JB12-ND
Product Name Wirewound Resistors RES 68 OHM 13W 5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details