Vishay Intertechnology, Inc. RES 68K OHM 13W 5% WW AXIAL CW01068K00JS67

Description
RES 68Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 13W 5% WW AXIAL - CW01068K00JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 13W 5% WW AXIAL
CW01068K00JS67
RES 68K OHM 13W 5% WW AXIAL CW01068K00JS67
RES 68Kohm 13W 5% WW AXIAL

RES 68Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01068K00JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01068K00JS67-ND
Through Hole Resistors CW01068K00JS67-ND
68 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

68 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01068K00JS67 CW01068K00JS67-ND
Product Name RES 68K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details