Vishay Intertechnology, Inc. Res Wirewound 681 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010681R0JE733

Description
Res Wirewound 681 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 681 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 681 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010681R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010681R0JE733
Res Wirewound 681 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010681R0JE733
Res Wirewound 681 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 681 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010681R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010681R0JE733-ND
Through Hole Resistors CW010681R0JE733-ND
681 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

681 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 681 5% E73 E3 Vishay - 70P5432 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 681 5% E73 E3 Vishay
70P5432
Cw-10-3 681 5% E73 E3 Vishay 70P5432
CW-10-3 681 5% E73 e3

CW-10-3 681 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010681R0JE733 CW010681R0JE733-ND 70P5432
Product Name Res Wirewound 681 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 681 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details