Vishay Intertechnology, Inc. Wirewound Resistors CW010680R0JE73

Description
CW-10 680 5% E73 e3
Request a Quote Datasheet
Description
CW-10 680 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010680R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010680R0JE73
Wirewound Resistors 3110-CW010680R0JE73
CW-10 680 5% E73 e3

CW-10 680 5% E73 e3

Supplier's Site Datasheet
Vishay/DaleWirewound Resistors - - CW010680R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
CW010680R0JE73
Vishay/DaleWirewound Resistors - CW010680R0JE73
Vishay/DaleWirewound Resistors - Through Hole 10watts 680ohms 5% Learn More

Vishay/DaleWirewound Resistors - Through Hole 10watts 680ohms 5% Learn More

Supplier's Site
Through Hole Resistors - 541-CW010680R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010680R0JE73TR-ND
Through Hole Resistors 541-CW010680R0JE73TR-ND
680 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

680 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW010680R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010680R0JE73CT-ND
Through Hole Resistors 541-CW010680R0JE73CT-ND
RES 680 OHM 13W 5% AXIAL

RES 680 OHM 13W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 680 Ohm, 10W, 5%; Resistance Vishay - 65K3678 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 10W, 5%; Resistance Vishay
65K3678
Wirewound Resistor, 680 Ohm, 10W, 5%; Resistance Vishay 65K3678
WIREWOUND RESISTOR, 680 OHM, 10W, 5%; Resistance:680ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 10W, 5%; Resistance:680ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010680R0JE73 CW010680R0JE73 541-CW010680R0JE73TR-ND 65K3678
Product Name Wirewound Resistors Vishay/DaleWirewound Resistors - Through Hole Resistors Wirewound Resistor, 680 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details